Texas Instruments 3MHz 18V SOIC Operational Amplifier IC TL081ACDRG4

Description
Op Amp, 3MHz BW, 3mV Vos, 18V, SOIC-8 Product overview: TL081ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 3MHz BW, 3mV Vos, 18V, SOIC-8 Product overview: TL081ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3MHz 18V SOIC Operational Amplifier IC
687-TL081ACDRG4
3MHz 18V SOIC Operational Amplifier IC 687-TL081ACDRG4
Op Amp, 3MHz BW, 3mV Vos, 18V, SOIC-8 Product overview: TL081ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 3MHz BW, 3mV Vos, 18V, SOIC-8 Product overview: TL081ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACDRG4 - 1267965-TL081ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACDRG4
1267965-TL081ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACDRG4 1267965-TL081ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267965-TL081ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1267965-TL081ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TL081ACDRG4 1267965-TL081ACDRG4
Product Name 3MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACDRG4
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers