The TL081ACDE4 is a J-FET input operational amplifier from the TL08xH family, known for its low offset voltage of 1 mV (typical) and high slew rate of 20 V/Oºs. It operates over a wide supply voltage range of ±2.25 V to ±20 V and 4.5 V to 40 V, making it suitable for various applications. The device features low power consumption at 940 OºA per channel and low noise characteristics with a voltage noise density of 18 nV/,àöHz at 1 kHz. It is designed to withstand harsh conditions, with an operating temperature range of -40°C to 125°C and an ESD rating of 1.5 kV (HBM). The TL081ACDE4 is applicable in fields such as solar energy, motor drives, and audio equipment, providing reliable performance in demanding environments.
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDSO8
IC OPAMP JFET 3MHZ 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL081ACDE4 | TL081ACDE4 | TL081ACDE4 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |
| Package Type | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | Active |
| Supply Voltage (VS) | 36 volts | ||
| Slew Rate | 1.30E-5 V/µs | 13 V/µs |