Texas Instruments TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier TL074MJ

Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier - TL074MJ - Texas Instruments
Dallas, TX, United States
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier
TL074MJ
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier TL074MJ
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Electronic Wholesale - TL074MJ - 1267961-TL074MJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL074MJ
1267961-TL074MJ
Electronic Wholesale - TL074MJ 1267961-TL074MJ
Manufacturer: Texas Instruments Win Source Part Number: 1267961-TL074MJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267961-TL074MJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 3MHz 13V Operational Amplifier IC
687-TL074MJ
Quad 3MHz 13V Operational Amplifier IC 687-TL074MJ
Low Noise JFET Op Amp, Quad, 3MHz GBW, 13V/µs SR, 80dB CMRR Product overview: TL074MJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074MJ can be used for catalog matching and distributor lookup.

Low Noise JFET Op Amp, Quad, 3MHz GBW, 13V/µs SR, 80dB CMRR Product overview: TL074MJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074MJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TL074MJ 1267961-TL074MJ 687-TL074MJ
Product Name TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier Electronic Wholesale - TL074MJ Quad 3MHz 13V Operational Amplifier IC
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data