Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1267959-TL074MDREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL074-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±18V
Alternative Parts (Cross-Reference): TL074MD; MC34004BD; TL074L-S14-R;
Introduction Date: October 24, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SOIC
Quad JFET Op Amp, 3MHz BW, 13V/µs SR, 14-SOIC Product overview: TL074MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074MDREP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps EP Quad Lo-Noise JFET-Input OP AMP
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074MDREP | 1267959-TL074MDREP | 296-35478-2-ND | 687-TL074MDREP | TL074MDREP | TL074MDREP | TL074MDREP | TL074MDREP |
| Product Name | TL074-EP Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074MDREP | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 13V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 30 to 36 volts | |||||||
| VOS | 9 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |