Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107550-TL074IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 3MHz BW, JFET-Input, 18V, 14-PDIP Product overview: TL074IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074IN can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
Operational Amplifiers - Op Amps Low Noise JFET Input
J-FET Amplifier 4 Circuit 14-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074IN | 1107550-TL074IN | 296-7200-5-ND | 527968 | 687-TL074IN | TL074IN | TL074IN | 29AH1534 | TL074IN | TL074IN |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IN | Instrumentation, Op Amps, Buffer Amps | Op Amps | Quad 3MHz 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 7 to 36 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 70 dB |