Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, 14-SOIC Product overview: TL074IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107549-TL074IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Lo-Noise JFET- Inp Gen-Purp Op Amp
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074IDRG4 | 687-TL074IDRG4 | 1107549-TL074IDRG4 | TL074IDRG4-ND | TL074IDRG4 | TL074IDRG4 | TL074IDRG4 | TL074IDRG4 |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier | Quad 3MHz 13V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDRG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 70 dB |