Texas Instruments TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier TL074IDR

Description
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier - TL074IDR - Texas Instruments
Dallas, TX, United States
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier
TL074IDR
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier TL074IDR
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85

Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15000-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15000-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15000-6-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15000-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15000-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15000-1-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15000-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15000-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15000-2-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDR - 032270-TL074IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDR
032270-TL074IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDR 032270-TL074IDR
Manufacturer: Texas Instruments Win Source Part Number: 032270-TL074IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 65pA Voltage - Input Offset: 3mV Family Name: TL074 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): TL084ACD; TL074MDT; TL074MD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 032270-TL074IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL074
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TL084ACD; TL074MDT; TL074MD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 18V SOIC Operational Amplifier IC
687-TL074IDR
Quad 3MHz 18V SOIC Operational Amplifier IC 687-TL074IDR
Quad Op Amp, 3MHz BW, JFET Input, 18V, 14-SOIC Product overview: TL074IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz BW, JFET Input, 18V, 14-SOIC Product overview: TL074IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074IDR can be used for catalog matching and distributor lookup.

Supplier's Site
Op Amps - 6610076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610076P
Op Amps 6610076P
Texas Instruments TL074IDR

Texas Instruments TL074IDR

Supplier's Site
Op Amps - 1788949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1788949
Op Amps 1788949
Texas Instruments TL074IDR

Texas Instruments TL074IDR

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL074IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL074IDR
Instrumentation, OP Amps, Buffer Amps TL074IDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - TL074IDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
TL074IDR
Operational Amplifier/Comparator >> FET InputAmplifiers TL074IDR
3mV 5.25MHz 65pA SOIC-14 FET InputAmplifiers ROHS

3mV 5.25MHz 65pA SOIC-14 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL074IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL074IDR
Integrated Circuits (ICs) - Linear - Amplifiers TL074IDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL074IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL074IDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL074IDR
Operational Amplifiers - Op Amps TL074IDR
Operational Amplifiers - Op Amps Quad Low-Noise JFET-Input

Operational Amplifiers - Op Amps Quad Low-Noise JFET-Input

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL074IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL074IDR
Instrumentation, OP Amps, Buffer Amps TL074IDR
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL074IDR 296-15000-6-ND 032270-TL074IDR 687-TL074IDR 6610076P TL074IDR TL074IDR TL074IDR TL074IDR TL074IDR TL074IDR
Product Name TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074IDR Quad 3MHz 18V SOIC Operational Amplifier IC Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 10 volts 10 volts
VOS 10 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers