Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-SOIC -40 to 85
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 093855-TL074ID
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Audio, Test & Measurement
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Low Noise BiFET
OPERATIONAL AMPLIFIER, 7-30 V, OPERATING SUPPLY CURRENT: 1.4 MA, OUTPUT CURRENT PER CHANNEL: 10 MA, GAIN BANDWIDTH PRODUCT: 3 MHZ, SLEW RATE: 3 V/US, INPUT OFFSET VOLTAGE: 6 MV, 4 CHANNEL, SOIC-14, SMD/SMT, LOW-NOISE FET-INPUT. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074ID | 296-7199-5-ND | 093855-TL074ID | TL074ID | TL074ID | 17124816 | 51AK9509 |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | |||||
| VOS | 10 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 70 dB |