Texas Instruments High-Performance Analog Quad TSSOP Operational Amplifier IC TL074HIPWR

Description
Quad-channel low input bias current, cost-optimized, standard op amp 14-TSSOP -40 to 125 Product overview: TL074HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074HIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad-channel low input bias current, cost-optimized, standard op amp 14-TSSOP -40 to 125 Product overview: TL074HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074HIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad TSSOP Operational Amplifier IC - 687-TL074HIPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Operational Amplifier IC
687-TL074HIPWR
Quad TSSOP Operational Amplifier IC 687-TL074HIPWR
Quad-channel low input bias current, cost-optimized, standard op amp 14-TSSOP -40 to 125 Product overview: TL074HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074HIPWR can be used for catalog matching and distributor lookup.

Quad-channel low input bias current, cost-optimized, standard op amp 14-TSSOP -40 to 125 Product overview: TL074HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074HIPWR can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-TL074HIPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL074HIPWRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TL074HIPWRCT-ND
J-FET Amplifier 4 Circuit 14-TSSOP

J-FET Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL074HIPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL074HIPWRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL074HIPWRTR-ND
J-FET Amplifier 4 Circuit 14-TSSOP

J-FET Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL074HIPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL074HIPWRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL074HIPWRDKR-ND
J-FET Amplifier 4 Circuit 14-TSSOP

J-FET Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1355621-TL074HIPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1355621-TL074HIPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1355621-TL074HIPWR
Win Source Part Number: 1355621-TL074HIPWR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TL074 Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Current - Supply: 937.5µA (x4 Channels) Current - Output / Channel: 26 mA Number of Circuits: 4 Amplifier Type: J-FET Slew Rate: 20V/µs Gain Bandwidth Product: 5.25 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1 mV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 1355621-TL074HIPWR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: TL074
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Current - Supply: 937.5µA (x4 Channels)
Current - Output / Channel: 26 mA
Number of Circuits: 4
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL074HIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL074HIPWR
Integrated Circuits (ICs) - Linear - Amplifiers TL074HIPWR
IC OPAMP CMOS 4 CIRCUIT 14TSSOP

IC OPAMP CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074HIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL074HIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL074HIPWR
IC OPAMP JFET 4 CIRCUIT 14TSSOP

IC OPAMP JFET 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL074HIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL074HIPWR
Instrumentation, OP Amps, Buffer Amps TL074HIPWR
IC OPAMP JFET 4 CIRCUIT 14TSSOP

IC OPAMP JFET 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL074HIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL074HIPWR
Instrumentation, OP Amps, Buffer Amps TL074HIPWR
J-FET Amplifier 4 Circuit 14-TSSOP

J-FET Amplifier 4 Circuit 14-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TL074HIPWR 296-TL074HIPWRCT-ND 1355621-TL074HIPWR TL074HIPWR TL074HIPWR TL074HIPWR TL074HIPWR
Product Name Quad TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 0.9375 milliamps 0.9375 milliamps 0.9375 milliamps 0.9375 milliamps
Slew Rate 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" 14-TSSOP (0.173", 4.40mm Width) 14-TSSOP (0.173, 4.40mm Width) Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
VOS 1 millivolts 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2412939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers