Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267957-TL074CPWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TL074
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V
Quad Op Amp, 3MHz BW, 13V/µs SR, 70dB CMRR, 18V, TSSOP Product overview: TL074CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074CPWRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Lo-Noise JFET- Inp Gen-Purp Op Amp
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074CPWRG4 | 1267957-TL074CPWRG4 | 687-TL074CPWRG4 | TL074CPWRG4-ND | TL074CPWRG4 | TL074CPWRG4 | TL074CPWRG4 | TL074CPWRG4 |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CPWRG4 | Quad 3MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 5 to 15 volts | 18 volts | 10 volts | ||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 70 dB |