Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 032269-TL074CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 3MHz, 13V/µs, 18V, 70dB CMRR, TSSOP Product overview: TL074CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074CPWR can be used for catalog matching and distributor lookup.
OP AMP, LOW NOISE, 3MHZ, 13V/US, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Noise JFET
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
3mV 5.25MHz 65pA TSSOP-14 FET InputAmplifiers ROHS
J-FET Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL074CPWR | TL074CPWR | 032269-TL074CPWR | 296-7198-6-ND | 687-TL074CPWR | 28AH5544 | TL074CPWR | TL074CPWR | TL074CPWR | TL074CPWR | TL074CPWR | TL074CPWR |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CPWR | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 13V 18V Operational Amplifier IC | Op Amp, Low Noise, 3Mhz, 13V/us, Tssop14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 to 36 volts | 30 volts | 10 volts | ||||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||||
| CMRR | 70 dB |