Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL074CPWG4 |
| Product Name | TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 70 dB |