QUAD OP-AMP, 13000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, PLASTIC, SOP-14 Product overview: TL074CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074CNS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380051-TL074CNS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Mounting Type: Surface Mount
Output Type: Push-Pull
Current - Supply: 1.4mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 13V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 65 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
General Purpose Amplifier 4 Circuit Push-Pull 14-SO
PROTOTYPE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TL074CNS-ND | 687-TL074CNS | 1380051-TL074CNS | TL074CNS | TL074CNS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP | 14-SOIC (0.209", 5.30mm Width) | SOIC; 14-SOIC (0.209\", 5.30mm Width) | |
| Standards | RoHS | RoHS |