The TL074ACNSR is a quad low-noise JFET-input operational amplifier in a 14-pin SOP package, operating over a temperature range of 0°C to 70°C with a supply voltage range of ±2.25V to ±20V or 4.5V to 40V. It features a typical input offset voltage of 1 mV, a slew rate of 20 V/μs, a power consumption of 940 μA per channel, and a common-mode input voltage range that includes the positive supply. The device includes integrated EMI and RF filters, output short-circuit protection, and a typical voltage noise of 37 nV/√Hz at 1 kHz.
Low-Noise JFET-Input Operational Amplifier 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 899732-TL074ACNSR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier Circuit - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL074
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-29154-2, -296-29154-1-ND, TL074ACNSRG4, -TL074ACNSRE4-NDR, TL074ACNSRE4, TL074ACNSRG4-ND, 296-29154-6, TL074ACNSR-ND, -TL074ACNSRG4-NDR, TL074ACNSRE4-ND, -TL074ACNSR-NDR, -TL074ACNSRG4, -TL074ACNSRE4, 296-29154-1
J-FET Amplifier 4 Circuit 14-SO
Quad Op Amp, 3MHz, 18V, 13V/µs Slew Rate, 75dB CMRR, SOP Product overview: TL074ACNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074ACNSR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp
J-FET Amplifier 4 Circuit 14-SO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074ACNSR | 899732-TL074ACNSR | 296-29154-2-ND | 687-TL074ACNSR | TL074ACNSR | TL074ACNSR | TL074ACNSR | TL074ACNSR | TL074ACNSR |
| Product Name | TL074A Low-Noise JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074ACNSR | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 18V 13V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 30 volts | 10 volts | |||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 75 dB |