The TL074A is a quad low-noise JFET-input operational amplifier in a 14-pin SOIC package with an operating temperature range of 0°C to 70°C. It offers a typical slew rate of 20V/μs, low offset voltage of 1mV, and operates from ±2.25V to ±20V or 4.5V to 40V supply voltages. Integrated EMI and RF filters, output short-circuit protection, and low input bias current are included.
Low-Noise JFET-Input Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, PDSO14
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074ACDE4 | TL074ACDE4 | TL074ACDE4 |
| Product Name | TL074A Low-Noise JFET-Input Operational Amplifier | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | ||
| VOS | 6 millivolts | ||
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 75 dB |