Low-Noise JFET-Input Operational Amplifier 14-SOIC 0 to 70
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032263-TL074ACD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply, Single/Dual (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Low Noise JFET Input
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, 3MHZ, 13V/US, SOIC-14; NO. OF AM; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL074ACD | 296-7195-5-ND | 5171703 | 5171703P | 032263-TL074ACD | TL074ACD | TL074ACD | 52AH7717 | TL074ACD |
| Product Name | TL074A Low-Noise JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Integrated Circuits(ICs) | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 3Mhz, 13V/us, Soic-14; No. Of Am; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | |||||||
| VOS | 6 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 75 dB |