Dual low-noise JFET-input operational amplifier in 8-pin SOIC package with operating temperature range from -40°C to 85°C, slew rate of 20V/μs, offset voltage of 1mV (typical), and power consumption of 940μA per channel. Features integrated EMI and RF filters, common-mode input voltage range including the positive supply, and output short-circuit protection.
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072IDG4 | TL072IDG4-ND | TL072IDG4 | TL072IDG4 | TL072IDG4 |
| Product Name | TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | |||
| VOS | 10 millivolts | 3 millivolts | |||
| Quiescent Current (IQ) | 2500 microamps | ||||
| CMRR | 70 dB |