Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TL072HIDDFR

Description
J-FET Amplifier 2 Circuit TSOT-23-8
Request a Quote Datasheet
Description
J-FET Amplifier 2 Circuit TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-TL072HIDDFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL072HIDDFRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL072HIDDFRDKR-ND
J-FET Amplifier 2 Circuit TSOT-23-8

J-FET Amplifier 2 Circuit TSOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL072HIDDFRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL072HIDDFRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL072HIDDFRTR-ND
J-FET Amplifier 2 Circuit TSOT-23-8

J-FET Amplifier 2 Circuit TSOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL072HIDDFRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL072HIDDFRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TL072HIDDFRCT-ND
J-FET Amplifier 2 Circuit TSOT-23-8

J-FET Amplifier 2 Circuit TSOT-23-8

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TL072HIDDFR
Operational Amplifier IC 687-TL072HIDDFR
IC OPAMP CMOS 2 CIRCUIT TSOT23-8 Product overview: TL072HIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072HIDDFR can be used for catalog matching and distributor lookup.

IC OPAMP CMOS 2 CIRCUIT TSOT23-8 Product overview: TL072HIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072HIDDFR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 973296-TL072HIDDFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
973296-TL072HIDDFR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 973296-TL072HIDDFR
Win Source Part Number: 973296-TL072HIDDFR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 20V/µs Gain Bandwidth Product: 5.25 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1 mV Current - Supply: 937.5µA (x2 Channels) Current - Output / Channel: 26 mA Package / Case: SOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TL072HIDDFRCT,29 6-TL072HIDDFRTR,296- TL072HIDDFRDKR Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 973296-TL072HIDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 937.5µA (x2 Channels)
Current - Output / Channel: 26 mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TL072HIDDFRCT,296-TL072HIDDFRTR,296-TL072HIDDFRDKR
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072HIDDFR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL072HIDDFR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL072HIDDFR
IC OPAMP JFET 2 CIRCUIT TSOT23-8

IC OPAMP JFET 2 CIRCUIT TSOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL072HIDDFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL072HIDDFR
Instrumentation, OP Amps, Buffer Amps TL072HIDDFR
J-FET Amplifier 2 Circuit TSOT-23-8

J-FET Amplifier 2 Circuit TSOT-23-8

Buy Now
Instrumentation, OP Amps, Buffer Amps - TL072HIDDFR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL072HIDDFR
Instrumentation, OP Amps, Buffer Amps TL072HIDDFR
IC OPAMP JFET 2 CIRCUIT TSOT23-8

IC OPAMP JFET 2 CIRCUIT TSOT23-8

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TL072HIDDFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL072HIDDFR
Integrated Circuits (ICs) - Linear - Amplifiers TL072HIDDFR
IC OPAMP CMOS 2 CIRCUIT TSOT23-8

IC OPAMP CMOS 2 CIRCUIT TSOT23-8

Supplier's Site
Operational Amplifier/Comparator >> FET InputAmplifiers - TL072HIDDFR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
TL072HIDDFR
Operational Amplifier/Comparator >> FET InputAmplifiers TL072HIDDFR
1pA TSOT-23-8 FET InputAmplifiers ROHS

1pA TSOT-23-8 FET InputAmplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-TL072HIDDFRDKR-ND 687-TL072HIDDFR 973296-TL072HIDDFR TL072HIDDFR TL072HIDDFR TL072HIDDFR TL072HIDDFR TL072HIDDFR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> FET InputAmplifiers
Source Current (IS) 0.9375 milliamps 0.9375 milliamps 0.9375 milliamps 0.9375 milliamps
Slew Rate 20 V/µs 20 V/µs 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT-23-8 Thin, TSOT-23-8 Tape & Reel (TR) SOT-23-8 SOT; SOT23; SOT-23-8 Surface Mount SOT-23-8 SOT; SOT23
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details