The TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier is designed for a variety of applications, including audio processing, motor drives, and power supply systems. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal amplification. The device operates over a wide supply voltage range of ±2.25V to ±20V and 4.5V to 40V, which enhances its versatility in different circuit designs. With a low noise level of 37 nV/,àöHz at 1 kHz and low total harmonic distortion of 0.003%, it is ideal for high-fidelity audio applications. The TL072 also includes output short-circuit protection and is rated for operation in temperatures from ,Äì40°C to +125°C, ensuring reliability in demanding environments.
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input
IC OPAMP JFET 2 CIRCUIT 8SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072CPSRE4 | TL072CPSRE4-ND | TL072CPSRE4 | TL072CPSRE4 | TL072CPSRE4 | TL072CPSRE4 |
| Product Name | TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | ||||
| VOS | 10 millivolts | 3 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | |||||
| CMRR | 70 dB |