Texas Instruments TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier TL072CDRG4

Description
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier - TL072CDRG4 - Texas Instruments
Dallas, TX, United States
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier
TL072CDRG4
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier TL072CDRG4
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70

Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52761-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52761-2-ND
Instrumentation, Op Amps, Buffer Amps 296-52761-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CDRG4 - 054746-TL072CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CDRG4
054746-TL072CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CDRG4 054746-TL072CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 054746-TL072CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 65pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 054746-TL072CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing, Audio

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 13V 18V Operational Amplifier IC
687-TL072CDRG4
Dual 3MHz 13V 18V Operational Amplifier IC 687-TL072CDRG4
Dual Op Amp, 3MHz, 13V/µs, 200pA, 18V, BIFET, 8-SOIC Product overview: TL072CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072CDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 13V/µs, 200pA, 18V, BIFET, 8-SOIC Product overview: TL072CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TL072CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL072CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TL072CDRG4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL072CDRG4
Operational Amplifiers - Op Amps TL072CDRG4
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input

Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL072CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL072CDRG4
Instrumentation, OP Amps, Buffer Amps TL072CDRG4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL072CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL072CDRG4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL072CDRG4 296-52761-2-ND 054746-TL072CDRG4 687-TL072CDRG4 TL072CDRG4 TL072CDRG4 TL072CDRG4 TL072CDRG4
Product Name TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CDRG4 Dual 3MHz 13V 18V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 10 volts
VOS 10 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data