Texas Instruments TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier TL072CDE4

Description
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier - TL072CDE4 - Texas Instruments
Dallas, TX, United States
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier
TL072CDE4
TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier TL072CDE4
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70

Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52979-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52979-ND
Instrumentation, Op Amps, Buffer Amps 296-52979-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL072CDE4
Operational Amplifiers - Op Amps TL072CDE4
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input

Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL072CDE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL072CDE4
Instrumentation, OP Amps, Buffer Amps TL072CDE4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TL072CDE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL072CDE4
Integrated Circuits (ICs) - Linear - Amplifiers TL072CDE4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL072CDE4 296-52979-ND TL072CDE4 TL072CDE4 TL072CDE4
Product Name TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 10 volts
VOS 10 millivolts 3 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers