Low-Noise JFET-Input Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107535-TL072BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, 3MHz, 200pA IB, 2mV Vos, 18V, 8-PDIP Product overview: TL072BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BCP can be used for catalog matching and distributor lookup.
IC, OP AMP, JFET; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, JFET; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps JFET Input Low N
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072BCP | 296-7192-5-ND | 1107535-TL072BCP | 687-TL072BCP | 17044716 | 33AH5100 | TL072BCP | TL072BCP | TL072BCP |
| Product Name | TL072B Low-Noise JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCP | Dual 3MHz 18V Operational Amplifier IC | Linear Amplifier IC | Ic, Op Amp, Jfet; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 to 36 volts | 30 volts | ||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 75 dB |