Texas Instruments TL072B Low-Noise JFET-Input Operational Amplifier TL072BCDRG4

Description
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL072B Low-Noise JFET-Input Operational Amplifier - TL072BCDRG4 - Texas Instruments
Dallas, TX, United States
TL072B Low-Noise JFET-Input Operational Amplifier
TL072BCDRG4
TL072B Low-Noise JFET-Input Operational Amplifier TL072BCDRG4
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70

Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 18V SOIC Operational Amplifier IC
687-TL072BCDRG4
Dual 3MHz 18V SOIC Operational Amplifier IC 687-TL072BCDRG4
Dual Op Amp, 3MHz, JFET-Input, 18V, 8-SOIC Product overview: TL072BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BCDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, JFET-Input, 18V, 8-SOIC Product overview: TL072BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BCDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDRG4 - 212938-TL072BCDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDRG4
212938-TL072BCDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDRG4 212938-TL072BCDRG4
Manufacturer: Texas Instruments Win Source Part Number: 212938-TL072BCDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 65pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212938-TL072BCDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL072BCDRG4
Operational Amplifiers - Op Amps TL072BCDRG4
Operational Amplifiers - Op Amps Lo-Noise JFET-Input Op Amp

Operational Amplifiers - Op Amps Lo-Noise JFET-Input Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL072BCDRG4 687-TL072BCDRG4 212938-TL072BCDRG4 TL072BCDRG4
Product Name TL072B Low-Noise JFET-Input Operational Amplifier Dual 3MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDRG4 Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts
VOS 3 millivolts 2 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers