J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072ACPSRG4-ND | TL072ACPSRG4 | TL072ACPSRG4 | TL072ACPSRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | Surface Mount | |
| Standards | RoHS |