Low-Noise JFET-Input Operational Amplifier 8-SO 0 to 70 Product overview: TL072ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072ACPSR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 796857-TL072ACPSR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Family Name: TL072A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 8-SO
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): HA17458FP-E; UPC814G2-T1; HA17458F; HA17458FP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL072ACPSR | TL072ACPSR-ND | 796857-TL072ACPSR | TL072ACPSR | TL072ACPSR | TL072ACPSR | TL072ACPSR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072ACPSR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 18 volts | 10 volts | |||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Bandwidth | 3 MHz | 3 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |