DUAL OP-AMP, 7500uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO8, PLASTIC, SO-8 Product overview: TL072ACPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072ACPS can be used for catalog matching and distributor lookup.
Low-Noise JFET-Input Op Amp
Win Source Part Number: 1099511-TL072ACPS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 65 pA
Voltage - Input Offset: 3 mV
Current - Supply: 1.4mA (x2 Channels)
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): TL082CPSR; RC4558PSR; TL082ACPSR; LM2904M; LM358MX; LM358AMX;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTL072ACPS,2156
Base Product Number: TL072
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
J-FET Amplifier 2 Circuit 8-SO
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL072ACPS | TL072ACPS | 1099511-TL072ACPS | TL072ACPS-ND | TL072ACPS | TL072ACPS | TL072ACPS |
| Product Name | Dual 3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Bandwidth | 3 MHz | 3 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Rail/Tube | SOP; SOP (PS) | 8-SOIC (0.209", 5.30mm Width) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) |