Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 3MHz BW, 13V/µs SR, 200pA IB, 75dB CMRR, 8-SOIC Product overview: TL072ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072ACD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, DUAL, 2 AMPLIFIER, 4 MHZ, 16 V/µS, 6V TO 36V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps JFET Input Low N
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072ACD | 687-TL072ACD | 296-7189-5-ND | TL072ACD | 17115302 | TL072ACD | 51AK9508 | TL072ACD | TL072ACD |
| Product Name | TL072A Low-Noise JFET-Input Operational Amplifier | Dual 3MHz 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | |||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 75 dB |