Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
Low-Noise JFET Op Amp, 3MHz BW, 18V, 8-SOIC Product overview: TL071IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071IDRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267915-TL071IDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL071
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): OP16GSZ; OP16GS; MC33001BD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Lo-Noise JFET-Input Gen-Purp Op Amp
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL071IDRG4 | 687-TL071IDRG4 | TL071IDRG4-ND | 1267915-TL071IDRG4 | TL071IDRG4 | TL071IDRG4 | TL071IDRG4 | 815-TL071IDRG4 | TL071IDRG4 |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | 3MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071IDRG4 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 10 volts | ||||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 70 dB |