Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET-INPUT, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC, OP AMP, JFET-INPUT, SMD, SOIC8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Sgl Lw Noise Bif
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL071ID | 296-7187-5-ND | TL071ID | 33AH5097 | TL071ID | 16844854 | TL071ID |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet-Input, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | |||||
| VOS | 10 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 70 dB |