IC OPAMP JFET 1 CIRCUIT SOT23-5 Product overview: TL071HIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071HIDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978563-TL071HIDBVR
Length: 2.9 mm
Mounting: SMD (SMT)
Thickness: 1.2 mm
Height: 1.45 mm
Number of Pins: 5
Width: 1.6 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
J-FET Amplifier 1 Circuit SOT-23-5
J-FET Amplifier 1 Circuit SOT-23-5
J-FET Amplifier 1 Circuit SOT-23-5
J-FET Amplifier 1 Circuit SOT-23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
SOT-23-5 FET InputAmplifiers ROHS
IC OPAMP CMOS 1 CIRCUIT SOT23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL071HIDBVR | 978563-TL071HIDBVR | 296-TL071HIDBVRDKR-ND | TL071HIDBVR | TL071HIDBVR | TL071HIDBVR | TL071HIDBVR | TL071HIDBVR |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071HIDBVR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | 40 volts | |||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | |||
| Bandwidth | 5.25 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |