The TL071CPSRG4 is a single-channel, low-noise, FET-input operational amplifier in an 8-pin SO (PS) package. It operates over a supply voltage range of ±2.25V to ±20V or 4.5V to 40V, with a typical slew rate of 20V/μs, an offset voltage of 1mV, and a power consumption of 940μA per channel. The device supports a common-mode input voltage range that includes the positive supply, features output short-circuit protection, and operates from 0°C to 70°C. It includes integrated EMI and RF filters and has a high ESD rating of 1.5kV (HBM).
Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70
Low-Noise JFET Op Amp, 3MHz, 18V, 13V/µs, 1Ch, SOP Product overview: TL071CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071CPSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054745-TL071CPSRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071CPSRG4 | 687-TL071CPSRG4 | 054745-TL071CPSRG4 |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | 3MHz 18V 13V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPSRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts |
| VOS | 10 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 70 dB |