Texas Instruments TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier TL071CPE4

Description
Low-Noise JFET-Input General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Low-Noise JFET-Input General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier - TL071CPE4 - Texas Instruments
Dallas, TX, United States
TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier
TL071CPE4
TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier TL071CPE4
Low-Noise JFET-Input General-Purpose Operational Amplifier 8-PDIP 0 to 70

Low-Noise JFET-Input General-Purpose Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
3MHz 13V Operational Amplifier IC
687-TL071CPE4
3MHz 13V Operational Amplifier IC 687-TL071CPE4
Low Noise JFET Op Amp, 3MHz BW, 13V/µs SR, 1Ch, 8-PDIP Product overview: TL071CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071CPE4 can be used for catalog matching and distributor lookup.

Low Noise JFET Op Amp, 3MHz BW, 13V/µs SR, 1Ch, 8-PDIP Product overview: TL071CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071CPE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPE4 - 1267912-TL071CPE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPE4
1267912-TL071CPE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPE4 1267912-TL071CPE4
Manufacturer: Texas Instruments Win Source Part Number: 1267912-TL071CPE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267912-TL071CPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
 - TL071CPE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL071CPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL071CPE4
Instrumentation, OP Amps, Buffer Amps TL071CPE4
General Purpose Amplifier 1 Circuit No 8-PDIP

General Purpose Amplifier 1 Circuit No 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL071CPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL071CPE4
Instrumentation, OP Amps, Buffer Amps TL071CPE4
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL071CPE4 687-TL071CPE4 1267912-TL071CPE4 TL071CPE4 TL071CPE4
Product Name TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier 3MHz 13V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPE4 Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts
VOS 10 millivolts 3 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
Clock Fanout Buffer 10-OUT 24-Pin SOIC T/R - 815-CDC2351DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 15 milliamps
View Details
2 suppliers