The TL071B is a single-channel, low-noise JFET-input operational amplifier with a 1mV typical offset voltage, 20V/μs slew rate, and 940μA/ch power consumption. It operates from ±2.25V to ±20V or 4.5V to 40V supply voltages and supports a temperature range of 0°C to 70°C. The device is offered in an 8-pin SOIC package with dimensions suitable for surface-mount application. It includes integrated EMI and RF filters, output short-circuit protection, and a common-mode input range that includes the positive supply voltage.
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071BCDE4 | TL071BCDE4 | TL071BCDE4 |
| Product Name | TL071B Low-Noise JFET-Input Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 7 to 36 volts | ||
| VOS | 3 millivolts | 2 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 75 dB |