Low-Noise JFET-Input Operational Amplifier 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL071ACPE4 |
| Product Name | TL071A Low-Noise JFET-Input Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 75 dB |