The TL071ACP is a single-channel, low-noise JFET-input operational amplifier in an 8-pin PDIP package, operating over the temperature range of 0°C to 70°C. It features a typical slew rate of 20V/μs, a typical offset voltage of 1mV, a typical offset voltage drift of 2μV/°C, and a typical power consumption of 940μA per channel. The device supports wide supply voltages from ±2.25V to ±20V or 4.5V to 40V, includes integrated EMI and RF filters, and offers output short-circuit protection with a typical input noise voltage of 37nV/√Hz at 1kHz.
Low-Noise JFET-Input Operational Amplifier 8-PDIP 0 to 70
TL071A Single low-noise JFET-input improved offset operational amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 054742-TL071ACP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing, Audio
J-FET Amplifier 1 Circuit 8-PDIP
1-Ch JFET Op Amp, 3MHz BW, 13V/µs SR, 18V Vcc, 8-Pin PDIP Product overview: TL071ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071ACP can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps JFET Input Low N
IC OPAMP JFET 1 CIRCUIT 8DIP
OP AMP, 3MHZ, 13V/US, 3000UV, PDIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071ACP | TL071ACP | 054742-TL071ACP | 428515 | 428515P | 296-7185-5-ND | 687-TL071ACP | 815-TL071ACP | TL071ACP | TL071ACP | TL071ACP | TL071ACP | TL071ACP | 29AH7946 |
| Product Name | TL071A Low-Noise JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071ACP | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 3MHz 13V 18V Operational Amplifier IC | IC OPAMP JFET 1 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 3Mhz, 13V/us, 3000Uv, Pdip-8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 30 volts | 7 to 36 volts | ||||||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||||||
| CMRR | 75 dB |