Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
1-Ch JFET Op Amp, 3MHz BW, 18V, 8-SOIC Product overview: TL071ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071ACD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032247-TL071ACD
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps JFET In Low N
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:8V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET, SMD, SOIC8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:8V/¦S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL071ACD | 687-TL071ACD | 032247-TL071ACD | 296-26693-5-ND | TL071ACD | TL071ACD | 29AH7945 | TL071ACD | 16727390 |
| Product Name | TL071A Low-Noise JFET-Input Operational Amplifier | 3MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071ACD | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | |||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 75 dB |