Low-Noise JFET-Input General-Purpose Operational Amplifier 0-WAFERSALE
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL071-W |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |