Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Low-power JFET-input quad operational amplifier 14-CDIP -55 to 125 Product overview: TL064MJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064MJB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267892-TL064MJB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
TL064M Low-power JFET-input quad operational amplifier - Dual marked (8102303CA)
J-FET Amplifier 4 Circuit 14-CDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
MILITARY-GRADE, QUAD, 30-V, 1-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064MJB | 687-TL064MJB | 1267892-TL064MJB | TL064MJB | TL064MJB | TL064MJB | TL064MJB |
| Product Name | TL064M Low-Power JFET-Input Quad Operational Amplifier | Low-Power Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064MJB | Instrumentation, OP Amps, Buffer Amps | OP Amp Quad GP ?18V 14-Pin CDIP | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | CDIP,CFP,LCCC | Rail/Tube | DIP; CDIP; CDIP14 | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | CDIP | Through Hole | |
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | ||||
| Bandwidth | 1 MHz | ||||||
| Life Cycle Stage | Active | Active | Active |