Manufacturer: Texas Instruments
Win Source Part Number: 899727-TL064IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier Circuit - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL064
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL064IPWR-ND, 296-47833-6, 296-47833-2, 296-47833-1
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-TSSOP -40 to 85 Product overview: TL064IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064IPWR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps QuadLowPwr JFET-Inpt General-P Operat Amp
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 899727-TL064IPWR | 296-47833-2-ND | 687-TL064IPWR | TL064IPWR | TL064IPWR | TL064IPWR | TL064IPWR | TL064IPWR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IPWR | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | ||||
| Supply Voltage (VS) | 10 volts | 10 volts |