Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032240-TL064CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL064
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL074ACNG; TL084IN; MC33284P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
3mV 1MHz 30pA DIP-14 FET InputAmplifiers ROHS
IC CHIP, OP AMP, 1MHZ, 3.5V/S, 15MV, DIP-14, 4 AMPLIFIER, 1MHZ, SLEW RATE:3.5V/S, SUPPLY VOLTAGE RANGE 7V TO 36V, AMPLIFIER CASE STYLE:DIP, 14PINS, OPERATING TEMPERATURE MIN:0 DEG C, PRICE/EACH, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps BiFET
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Radwell International | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064CN | 032240-TL064CN | TL064CN | 304251 | 304251P | 296-1773-5-ND | TL064CN | TL064CN | TL064CN | TL064CN | 17073882 | TL064CN | 815-TL064CN |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CN | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Linear Amplifier IC | Operational Amplifiers - Op Amps | Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70 | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 10 volts | 15 volts | |||||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | 15 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||||||
| CMRR | 70 dB |