The TL064B is a quad low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. It is available in a 14-pin PDIP package measuring 19.31 mm × 7.94 mm, with an operating temperature range of 0°C to 70°C. The device features internal frequency compensation, output short-circuit protection, high input impedance, and latch-up-free operation. It operates with a wide common-mode and differential voltage range and includes integrated EMI and RF filters.
Quad Low-Power JFET-Input Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDIP14
TL064B QUAD LOW-POWER JFET-INPUT
Operational Amplifiers - Op Amps Low-Power JFET-Input Op Amp
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064BCNE4 | TL064BCNE4 | TL064BCNE4 | TL064BCNE4 |
| Product Name | TL064B Quad Low-Power JFET-Input Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | ||
| VOS | 3 millivolts | |||
| Quiescent Current (IQ) | 250 microamps | |||
| CMRR | 80 dB |