The TL064A is a quad low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a unity-gain bandwidth of 1 MHz. It features a common-mode input voltage range that includes the positive supply rail, input offset voltage as low as 3 mV, and input bias current up to 400 pA. The device operates from ±5 V to ±15 V supply voltages and is available in a PDIP-14 package measuring 19.31 mm × 7.94 mm. It includes output short-circuit protection, high input impedance, internal frequency compensation, and latch-up-free operation. The TL064A is qualified for operation from 0°C to 70°C.
Quad Low-Power JFET-Input Operational Amplifier 14-PDIP 0 to 70
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064ACP | TL064ACP-ND | TL064ACP | TL064ACP | TL064ACP |
| Product Name | TL064A Quad Low-Power JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | |||
| VOS | 6 millivolts | 3 millivolts | |||
| Quiescent Current (IQ) | 250 microamps | ||||
| CMRR | 80 dB | ||||
| GBW | 1 MHz | 1 MHz |