Texas Instruments Quad 1MHz 18V SOIC Operational Amplifier IC TL064ACDRG4

Description
Quad Op-Amp, 1MHz BW, 3mV Vos, 80dB CMRR, 18V, SOIC-14 Product overview: TL064ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 1MHz BW, 3mV Vos, 80dB CMRR, 18V, SOIC-14 Product overview: TL064ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 18V SOIC Operational Amplifier IC
687-TL064ACDRG4
Quad 1MHz 18V SOIC Operational Amplifier IC 687-TL064ACDRG4
Quad Op-Amp, 1MHz BW, 3mV Vos, 80dB CMRR, 18V, SOIC-14 Product overview: TL064ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064ACDRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1MHz BW, 3mV Vos, 80dB CMRR, 18V, SOIC-14 Product overview: TL064ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064ACDRG4 - 1267877-TL064ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064ACDRG4
1267877-TL064ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064ACDRG4 1267877-TL064ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267877-TL064ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267877-TL064ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP JFET 1MHZ QUAD 14SOIC - 815-TL064ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 1MHZ QUAD 14SOIC
815-TL064ACDRG4
IC OPAMP JFET 1MHZ QUAD 14SOIC 815-TL064ACDRG4
IC OPAMP JFET 1MHZ QUAD 14SOIC

IC OPAMP JFET 1MHZ QUAD 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TL064ACDRG4 1267877-TL064ACDRG4 815-TL064ACDRG4
Product Name Quad 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064ACDRG4 IC OPAMP JFET 1MHZ QUAD 14SOIC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 3.5 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers