The TL064A is a quad low-power JFET-input operational amplifier designed by Texas Instruments. It features a typical supply current of 200 OºA per amplifier, making it suitable for power-sensitive applications. The device offers a wide common-mode and differential voltage range, along with low input bias and offset currents. It has a high input impedance due to its JFET-input stage and includes internal frequency compensation. The TL064A is equipped with output short-circuit protection and has a typical slew rate of 3.5 V/Oºs. This operational amplifier is ideal for use in various applications, including tablets, personal electronics, and computers, and is available in multiple package options, including SOIC and PDIP.
Quad Low-Power JFET-Input Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 1MHz GBW, JFET Input, 18V, 14-SOIC Product overview: TL064ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064ACD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081374-TL064ACD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL074BCD; TL074MD; TL064ACD; TL074IDT-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Low Power JFET Input
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064ACD | 687-TL064ACD | 081374-TL064ACD | 296-7180-5-ND | 815-TL064ACD | 27AJ0124 | TL064ACD | TL064ACD | TL064ACD | TL064ACD |
| Product Name | TL064A Quad Low-Power JFET-Input Operational Amplifier | Quad 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064ACD | Instrumentation, Op Amps, Buffer Amps | IC OPAMP JFET 4 CIRCUIT 14SOIC | Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | 10 volts | |||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 80 dB |