The TL062M is a low-power JFET-input dual operational amplifier in an 8-pin CDIP package measuring 9.58 mm × 7.62 mm. It operates over a temperature range of -55°C to 125°C, features a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and includes internal frequency compensation and output short-circuit protection. The device is latch-up-free and has a common-mode input voltage range that includes the positive supply rail. It meets ESD protection levels of 1.5 kV HBM and 1.5 kV CDM.
Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Low-power JFET-input dual operational amplifier 8-CDIP -55 to 125 Product overview: TL062MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062MJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267873-TL062MJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 15000uV Offset-Max, BIPolar, CDIP8
MILITARY-GRADE, DUAL, 30-V, 1-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062MJG | 687-TL062MJG | 1267873-TL062MJG | TL062MJG | TL062MJG |
| Product Name | TL062M Low-Power JFET-Input Dual Operational Amplifier | Low-Power Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062MJG | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs |