Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IJG TL062IJG

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994106-TL062IJG Mounting: SMD (SMT) Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994106-TL062IJG Mounting: SMD (SMT) Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IJG - 994106-TL062IJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IJG
994106-TL062IJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IJG 994106-TL062IJG
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994106-TL062IJG Mounting: SMD (SMT) Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994106-TL062IJG
Mounting: SMD (SMT)
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Industrial Low-Power Dual DIP Operational Amplifier IC - 687-TL062IJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Low-Power Dual DIP Operational Amplifier IC
687-TL062IJG
Industrial Low-Power Dual DIP Operational Amplifier IC 687-TL062IJG
Dual Op Amp, JFET-Input, Low-Power, 8-Pin DIP, Industrial Product overview: TL062IJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Low-Power, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IJG can be used for catalog matching and distributor lookup.

Dual Op Amp, JFET-Input, Low-Power, 8-Pin DIP, Industrial Product overview: TL062IJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, Dual, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Low-Power, Dual, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IJG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 994106-TL062IJG 687-TL062IJG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IJG Industrial Low-Power Dual DIP Operational Amplifier IC
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD509JH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 4 milliamps
Bandwidth 20 MHz
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
11 suppliers