Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 1MHz BW, 18V Max, 200pA Ib, 8-SOIC Product overview: TL062ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081328-TL062ID
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 3.5 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 200µA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 15000uV Offset-Max, BIPolar, PDSO8
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Lw Pwt BiFET
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062ID | 687-TL062ID | 081328-TL062ID | 4363248 | 4363248P | 296-7179-5-ND | TL062ID | 28AH5536 | TL062ID | TL062ID |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Dual 1MHz 18V SOIC Operational Amplifier IC | Integrated Circuits(ICs) | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | |||||||
| VOS | 15 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |