Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP 0 to 70
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 1MHz GBW, 18V, 200uA, JFET Input, TSSOP Product overview: TL062CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 200uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140674-TL062CPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8TSSOP
OP AMP, 1MHZ, 3.5V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Lw Pwr JFET Op
IC OPAMP JFET 2 CIRCUIT 8TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062CPWR | 296-7178-1-ND | 687-TL062CPWR | 140674-TL062CPWR | TL062CPWR | 27AJ0123 | TL062CPWR | TL062CPWR | TL062CPWR | TL062CPWR |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V 200uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CPWR | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1Mhz, 3.5V/us, Tssop-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | 7 to 36 volts | 10 volts | ||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |