Dual low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes VCC+. It is offered in an SO (PS) package measuring 6.20 mm × 7.80 mm, operates over a temperature range of 0 to 70°C, and features internal frequency compensation, output short-circuit protection, and high input impedance. The device includes integrated EMI and RF filters and is latch-up-free.
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267868-TL062CPSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Dual JFET Op Amp, 1MHz BW, 18V, 200uA, SOP Product overview: TL062CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CPSRG4 can be used for catalog matching and distributor lookup.
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062CPSRG4 | 1267868-TL062CPSRG4 | 687-TL062CPSRG4 | 815-TL062CPSRG4 |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CPSRG4 | Dual 1MHz 18V 200uA Operational Amplifier IC | Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70 |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 15 volts | |
| VOS | 15 millivolts | 3 millivolts | ||
| Quiescent Current (IQ) | 250 microamps | |||
| CMRR | 70 dB |