Low-Power JFET-Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 850213-TL062ACP
Features: Amplifier 2 Circuit
Package: Tube
Family Name: TL062
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL062ACPE4, -TL062ACPE4-NDR, TL062ACPE4-ND, TL062ACPG4-ND, -296-12943-5, -296-12943-5-ND, 296-12943-5, -TL062ACPE4, -TL062ACP-NDR, TL062ACPG4
TL062A - Dual low-power JFET-Input improved offset operational amplifier
Dual JFET Op Amp, 1MHz BW, 18V, 200uA, 8-Pin Product overview: TL062ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062ACP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC, OP AMP, JFET, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:3.5V/µS; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Lw Pwr JFET Op
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, OP AMP, JFET, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062ACP | 850213-TL062ACP | TL062ACP | 687-TL062ACP | 296-12943-5-ND | 16691076 | TL062ACP | TL062ACP | TL062ACP | 27AJ0120 |
| Product Name | TL062A Low-Power JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062ACP | Dual 1MHz 18V 200uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, Pdip8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | |||||||
| VOS | 6 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 80 dB |